NorComp Circular Connector Assemblies 821B004-273L601

Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 821B004-273L601-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
821B004-273L601-ND
Circular Connector Assemblies 821B004-273L601-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Cable; Product Range Norcomp - 03AC0663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Cable; Product Range Norcomp
03AC0663
Circular Conn, Rcpt, 4Pos, Cable; Product Range Norcomp 03AC0663
CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 821B004-273L601-ND 03AC0663
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 4Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 430 volts
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8821A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details