NorComp Circular Connector Assemblies 821B003-273L701

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 821B003-273L701-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
821B003-273L701-ND
Circular Connector Assemblies 821B003-273L701-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 3Pos, Cable; Product Range Norcomp - 03AC0651 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Cable; Product Range Norcomp
03AC0651
Circular Conn, Rcpt, 3Pos, Cable; Product Range Norcomp 03AC0651
CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 821B003-273L701-ND 03AC0651
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 3Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 430 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M06.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details