NorComp Circular Connector Assemblies 821B003-173L401

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1508-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1508-ND
Circular Connector Assemblies NOR1508-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp - 03AC0641 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp
03AC0641
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp 03AC0641
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1508-ND 03AC0641
Product Name Circular Connector Assemblies Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 430 volts
Unlock Full Specs
to access all available technical data

Similar Products