NorComp Circular Connector Assemblies 821B002-203RF01

Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1876-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1876-ND
Circular Connector Assemblies NOR1876-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-821B002-203RF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-821B002-203RF01-ND
Circular Connector Assemblies 5497-821B002-203RF01-ND
CONN RCPT FMALE 2P GOLD SLDR CUP

CONN RCPT FMALE 2P GOLD SLDR CUP

Buy Now Datasheet
Circular Connector, Rcpt, 2Pos, Panel; Product Range Norcomp - 61AC5877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 2Pos, Panel; Product Range Norcomp
61AC5877
Circular Connector, Rcpt, 2Pos, Panel; Product Range Norcomp 61AC5877
CIRCULAR CONNECTOR, RCPT, 2POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 2POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1876-ND 61AC5877
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 2Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data