NorComp Circular Conn, Plug, 2Pos, Cable; Product Range Norcomp 821B002-173L501

Description
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 2Pos, Cable; Product Range Norcomp - 03AC0629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Cable; Product Range Norcomp
03AC0629
Circular Conn, Plug, 2Pos, Cable; Product Range Norcomp 03AC0629
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0629
Product Name Circular Conn, Plug, 2Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers