EDAC, Inc. Pushbutton Switch, 15A, 24V, Screw; Product Range Edwards Signaling Products 821

Description
PUSHBUTTON SWITCH, 15A, 24V, SCREW; Product Range:800 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Industrial RoHS Compliant: No
Datasheet
Description
PUSHBUTTON SWITCH, 15A, 24V, SCREW; Product Range:800 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Industrial RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, 15A, 24V, Screw; Product Range Edwards Signaling Products - 41B8977 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, 15A, 24V, Screw; Product Range Edwards Signaling Products
41B8977
Pushbutton Switch, 15A, 24V, Screw; Product Range Edwards Signaling Products 41B8977
PUSHBUTTON SWITCH, 15A, 24V, SCREW; Product Range:800 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Industrial RoHS Compliant: No

PUSHBUTTON SWITCH, 15A, 24V, SCREW; Product Range:800 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:Screw; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Industrial RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 41B8977
Product Name Pushbutton Switch, 15A, 24V, Screw; Product Range Edwards Signaling Products
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4054CJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details