NorComp Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp 820KR04-213R001

Description
CIRCULAR CONN, RCPT, R/A, 4POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, R/A, 4POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp - 03AC0557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp
03AC0557
Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp 03AC0557
CIRCULAR CONN, RCPT, R/A, 4POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 4POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0557
Product Name Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details