CIRCULAR CONN, RCPT, R/A, 3POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03AC0556 |
| Product Name | Circular Conn, Rcpt, R/a, 3Pos, Panel; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |