The Circular Connector, Receptacle, 5 Positions, from the QUIK-LOQ 820K Series, features a panel mount design with solder cup contacts. It is rated for a maximum working voltage of 400V and a test voltage of 800V, with a contact resistance of 10 m,Ѷ. The connector is constructed with a brass shell and nut, both nickel plated, and includes gold-plated contacts over nickel. It is designed to withstand an operating temperature range of -40°C to +200°C and has a durability rating of 5000 cycles. The product is IP67 rated, ensuring protection against dust and water ingress. Additionally, it is RoHS compliant, making it suitable for environmentally conscious projects.
CIRCULAR CONN, RCPT, 5POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03AC0589 |
| Product Name | Circular Conn, Rcpt, 5Pos, Panel; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |