NorComp Circular Conn, Rcpt, 4Pos, Panel; Product Range Norcomp 820K004-213R001

Description
CIRCULAR CONN, RCPT, 4POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 4POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 4Pos, Panel; Product Range Norcomp - 03AC0582 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Panel; Product Range Norcomp
03AC0582
Circular Conn, Rcpt, 4Pos, Panel; Product Range Norcomp 03AC0582
CIRCULAR CONN, RCPT, 4POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0582
Product Name Circular Conn, Rcpt, 4Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data