NorComp Circular Connector Assemblies 820K003-203R001

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 820K003-203R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
820K003-203R001-ND
Circular Connector Assemblies 820K003-203R001-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp - 03AC0573 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp
03AC0573
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp 03AC0573
CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 820K003-203R001-ND 03AC0573
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details