NorComp Circular Connector Assemblies 820K003-173L301

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 3 Position, from the Norcomp QUIK-LOQ series is designed for cable mounting applications. It features a male connector with a push-pull coupling style and solder pin contact type. The connector is rated for a maximum working voltage of 200V and a test voltage of 600V. It supports a maximum current of 2.5A for 28 AWG wire and 10A for 22 AWG wire, depending on the number of positions used. The product is constructed with a brass housing, nickel/chrome plated shell, and gold-plated contacts, ensuring durability and reliability. It has an IP67 rating, indicating excellent protection against dust and water ingress. The operating temperature range is from -40°C to +200°C, making it suitable for various environmental conditions. The connector is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 3 Position, from the Norcomp QUIK-LOQ series is designed for cable mounting applications. It features a male connector with a push-pull coupling style and solder pin contact type. The connector is rated for a maximum working voltage of 200V and a test voltage of 600V. It supports a maximum current of 2.5A for 28 AWG wire and 10A for 22 AWG wire, depending on the number of positions used. The product is constructed with a brass housing, nickel/chrome plated shell, and gold-plated contacts, ensuring durability and reliability. It has an IP67 rating, indicating excellent protection against dust and water ingress. The operating temperature range is from -40°C to +200°C, making it suitable for various environmental conditions. The connector is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 820K003-173L301-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
820K003-173L301-ND
Circular Connector Assemblies 820K003-173L301-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp - 03AC0570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp
03AC0570
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp 03AC0570
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 820K003-173L301-ND 03AC0570
Product Name Circular Connector Assemblies Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products