NorComp Circular Connector Assemblies 820K002-203R001

Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote
Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 2 Position, Panel Mount from the QUIK-LOQ 820K Series features a female solder cup design and is rated for a maximum current of 10 amps with 22 AWG wire. It has an IP67 rating, ensuring protection against dust and water ingress. The connector is constructed with a brass shell and nut, both nickel plated, and includes gold-plated contacts over nickel for enhanced conductivity. It operates within a temperature range of -40°C to +200°C and has a durability rating of 5000 cycles. The panel cutout dimensions are specified, and the product is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 2 Position, Panel Mount from the QUIK-LOQ 820K Series features a female solder cup design and is rated for a maximum current of 10 amps with 22 AWG wire. It has an IP67 rating, ensuring protection against dust and water ingress. The connector is constructed with a brass shell and nut, both nickel plated, and includes gold-plated contacts over nickel for enhanced conductivity. It operates within a temperature range of -40°C to +200°C and has a durability rating of 5000 cycles. The panel cutout dimensions are specified, and the product is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 820K002-203R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
820K002-203R001-ND
Circular Connector Assemblies 820K002-203R001-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 2Pos, Panel; Product Range Norcomp - 03AC0565 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Panel; Product Range Norcomp
03AC0565
Circular Conn, Rcpt, 2Pos, Panel; Product Range Norcomp 03AC0565
CIRCULAR CONN, RCPT, 2POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 2POS, PANEL; Product Range:QUIK-LOQ 820K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 820K002-203R001-ND 03AC0565
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 2Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 430 volts
Unlock Full Specs
to access all available technical data