NorComp Circular Connector Assemblies 820BR07-213R001

Description
7 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 820BR07-213R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
820BR07-213R001-ND
Circular Connector Assemblies 820BR07-213R001-ND
7 Position Circular Connector Receptacle, Female Sockets Solder

7 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Conn, Rcpt, R/a, 7Pos, Panel; Product Range Norcomp - 03AC0476 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 7Pos, Panel; Product Range Norcomp
03AC0476
Circular Conn, Rcpt, R/a, 7Pos, Panel; Product Range Norcomp 03AC0476
CIRCULAR CONN, RCPT, R/A, 7POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 7POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 820BR07-213R001-ND 03AC0476
Product Name Circular Connector Assemblies Circular Conn, Rcpt, R/a, 7Pos, Panel; Product Range Norcomp
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 260 volts
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Nano Strip Connectors - A79040-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A26717-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
METRAL ® - 10083182-211LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
2 suppliers