2 Position Circular Connector Receptacle, Female Sockets Solder
CONN RCPT FMALE 2POS GOLD SOLDER
INDUSTRIAL CIRCULAR, 2POS, RCPT, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1735-ND | 15AC7192 |
| Product Name | Circular Connector Assemblies | Industrial Circular, 2Pos, Rcpt, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 430 volts | |
| Current Rating | 10.0 amps |