NorComp Circular Connector Assemblies 820B009-273L401

Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 820B009-273L401-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
820B009-273L401-ND
Circular Connector Assemblies 820B009-273L401-ND
9 Position Circular Connector Receptacle, Female Sockets Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 9Pos, Cable; Product Range Norcomp - 03AC0552 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9Pos, Cable; Product Range Norcomp
03AC0552
Circular Conn, Rcpt, 9Pos, Cable; Product Range Norcomp 03AC0552
CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 820B009-273L401-ND 03AC0552
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 9Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details