The Circular Connector, Receptacle, 9 Position, Panel Mount from the QUIK-LOQ 820B Series is designed for vertical panel mounting. It features a nickel/chrome plated brass shell and a high-temperature PPS insulator. The connector supports a maximum current of 10 amps and has a working voltage of 430V, with a test voltage of 1300V. It is rated for 5000 cycles of durability and operates within a temperature range of -40°C to +200°C. The contact plating consists of 7µ" gold over 196µ" nickel, ensuring reliable connectivity. The connector is RoHS compliant and provides shielding of 75dB at 10MHz and 40dB at 1GHz, with an IP rating of 50. This product is suitable for applications requiring robust and reliable circular connections.
9 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONN, RCPT, 9POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 820B009-213R001-ND | 03AC0549 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 9Pos, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 200 volts | |
| Current Rating | 2.0 amps |