NorComp Circular Connector Assemblies 820B007-203RF01

Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1874-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1874-ND
Circular Connector Assemblies NOR1874-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-820B007-203RF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-820B007-203RF01-ND
Circular Connector Assemblies 5497-820B007-203RF01-ND
CONN RCPT FMALE 7P GOLD SLDR CUP

CONN RCPT FMALE 7P GOLD SLDR CUP

Buy Now Datasheet
Circular Connector, Rcpt, 7Pos, Panel; Product Range Norcomp - 61AC5875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Panel; Product Range Norcomp
61AC5875
Circular Connector, Rcpt, 7Pos, Panel; Product Range Norcomp 61AC5875
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1874-ND 61AC5875
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 7Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data