NorComp Circular Connector Assemblies 820B007-173L501

Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 820B007-173L501-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
820B007-173L501-ND
Circular Connector Assemblies 820B007-173L501-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 7Pos, Cable; Product Range Norcomp - 03AC0536 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Cable; Product Range Norcomp
03AC0536
Circular Conn, Plug, 7Pos, Cable; Product Range Norcomp 03AC0536
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 820B007-173L501-ND 03AC0536
Product Name Circular Connector Assemblies Circular Conn, Plug, 7Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 260 volts
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details