NorComp Circular Connector Assemblies 820B006-173L301

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 6 Position, from the Norcomp product range is designed for cable mounting and features a push-pull coupling style. It accommodates a maximum wire gauge of 22 AWG and supports various current ratings depending on the number of positions, with a maximum of 10 amps for 2 positions and decreasing to 2.5 amps for 6 positions. The connector is constructed with a brass housing and is nickel/chrome plated, ensuring durability and resistance to corrosion. It has a high-temperature PPS insulator and is rated for an operating temperature range of -40°C to +200°C. The connector is RoHS compliant and offers a contact resistance of 6 m,Ѷ, with a test voltage of up to 1300V. It is suitable for applications requiring reliable electrical connections in harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 6 Position, from the Norcomp product range is designed for cable mounting and features a push-pull coupling style. It accommodates a maximum wire gauge of 22 AWG and supports various current ratings depending on the number of positions, with a maximum of 10 amps for 2 positions and decreasing to 2.5 amps for 6 positions. The connector is constructed with a brass housing and is nickel/chrome plated, ensuring durability and resistance to corrosion. It has a high-temperature PPS insulator and is rated for an operating temperature range of -40°C to +200°C. The connector is RoHS compliant and offers a contact resistance of 6 m,Ѷ, with a test voltage of up to 1300V. It is suitable for applications requiring reliable electrical connections in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 820B006-173L301-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
820B006-173L301-ND
Circular Connector Assemblies 820B006-173L301-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp - 03AC0522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp
03AC0522
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp 03AC0522
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 820B006-173L301-ND 03AC0522
Product Name Circular Connector Assemblies Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1028-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details