NorComp Circular Connector Assemblies 820B006-103R001

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1495-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1495-ND
Circular Connector Assemblies NOR1495-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Panel; Product Range Norcomp - 03AC0521 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Panel; Product Range Norcomp
03AC0521
Circular Conn, Plug, 6Pos, Panel; Product Range Norcomp 03AC0521
CIRCULAR CONN, PLUG, 6POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1495-ND 03AC0521
Product Name Circular Connector Assemblies Circular Conn, Plug, 6Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details