NorComp Circular Connector Assemblies 820B003-213R001

Description
3 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1478-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1478-ND
Circular Connector Assemblies NOR1478-ND
3 Position Circular Connector Receptacle, Female Sockets Solder

3 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 5497-820B003-213R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-820B003-213R001-ND
Circular Connector Assemblies 5497-820B003-213R001-ND
CONN RCPT FMALE 3POS GOLD SOLDER

CONN RCPT FMALE 3POS GOLD SOLDER

Buy Now Datasheet
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp - 03AC0494 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp
03AC0494
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp 03AC0494
CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1478-ND 03AC0494
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 400 volts
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1562-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - 2684-054596-ETR-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount, Right Angle
Current Rating 1.7 amps
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28410-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details