EDAC, Inc. Edgeboard Connectors 807-050-542-203

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-050-542-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-050-542-203-ND
Edgeboard Connectors 151-807-050-542-203-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 99AJ1855 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
99AJ1855
Connector Rohs Compliant Edac 99AJ1855
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-050-542-203-ND 99AJ1855
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104313-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Micro SSB Series Strip Connectors - Single Row Horizontal Thru-Hole - Type CC -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1613-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details