EDAC, Inc. Edgeboard Connectors 807-044-545-103

Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-044-545-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-044-545-103-ND
Edgeboard Connectors 151-807-044-545-103-ND
"44 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 99AJ1351 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
99AJ1351
Connector Rohs Compliant Edac 99AJ1351
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-044-545-103-ND 99AJ1351
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details
PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28483-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details