EDAC, Inc. Edgeboard Connectors 807-043-531-107

Description
"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-043-531-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-043-531-107-ND
Edgeboard Connectors 151-807-043-531-107-ND
"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 99AJ1024 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
99AJ1024
Connector Rohs Compliant Edac 99AJ1024
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-043-531-107-ND 99AJ1024
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A111676-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details