EDAC, Inc. Edgeboard Connectors 807-042-440-208

Description
"42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-042-440-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-042-440-208-ND
Edgeboard Connectors 151-807-042-440-208-ND
"42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 99AJ0612 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
99AJ0612
Connector Rohs Compliant Edac 99AJ0612
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-042-440-208-ND 99AJ0612
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Headers, Male Pins - A26765-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details