EDAC, Inc. Edgeboard Connectors 807-040-405-107

Description
"40 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-040-405-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-040-405-107-ND
Edgeboard Connectors 151-807-040-405-107-ND
"40 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"40 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 99AJ0009 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
99AJ0009
Connector Rohs Compliant Edac 99AJ0009
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-040-405-107-ND 99AJ0009
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364779-1285-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
3 suppliers
Headers, Male Pins - A28620-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details