EDAC, Inc. Edgeboard Connectors 807-034-458-212

Description
"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-034-458-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-034-458-212-ND
Edgeboard Connectors 151-807-034-458-212-ND
"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ8505 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ8505
Connector Rohs Compliant Edac 98AJ8505
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-034-458-212-ND 98AJ8505
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-4917-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers