EDAC, Inc. Edgeboard Connectors 807-033-545-101

Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-033-545-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-033-545-101-ND
Edgeboard Connectors 151-807-033-545-101-ND
"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ8303 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ8303
Connector Rohs Compliant Edac 98AJ8303
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-033-545-101-ND 98AJ8303
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

4A 30V Electronic Connector - 316-104078-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Through Hole
View Details
4 suppliers
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10102001AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers