EDAC, Inc. Edgeboard Connectors 807-028-524-203

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-028-524-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-028-524-203-ND
Edgeboard Connectors 151-807-028-524-203-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ6934 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ6934
Connector Rohs Compliant Edac 98AJ6934
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-028-524-203-ND 98AJ6934
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1424-3-ND - DigiKey
Specs
Mounting Through Hole
View Details