EDAC, Inc. Edgeboard Connectors 807-028-441-101

Description
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-028-441-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-028-441-101-ND
Edgeboard Connectors 151-807-028-441-101-ND
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ6792 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ6792
Connector Rohs Compliant Edac 98AJ6792
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-028-441-101-ND 98AJ6792
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details
PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Mounting Through Hole
View Details