EDAC, Inc. Edgeboard Connectors 807-024-541-108

Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-024-541-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-024-541-108-ND
Edgeboard Connectors 151-807-024-541-108-ND
"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ5880 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ5880
Connector Rohs Compliant Edac 98AJ5880
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-024-541-108-ND 98AJ5880
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380514-1271 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers
Headers, Male Pins - A28631-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details