EDAC, Inc. Edgeboard Connectors 807-024-425-104

Description
"24 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-024-425-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-024-425-104-ND
Edgeboard Connectors 151-807-024-425-104-ND
"24 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"24 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ5675 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ5675
Connector Rohs Compliant Edac 98AJ5675
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-024-425-104-ND 98AJ5675
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 11320 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Press-Fit
Mounting Through Hole
Coupling Single End
View Details
2 suppliers
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details