EDAC, Inc. Edgeboard Connectors 807-023-425-102

Description
"23 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"23 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-023-425-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-023-425-102-ND
Edgeboard Connectors 151-807-023-425-102-ND
"23 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"23 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ5449 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ5449
Connector Rohs Compliant Edac 98AJ5449
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-023-425-102-ND 98AJ5449
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26828-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PwrBlade+ ® - 10106126-8006002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
5 suppliers
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details