EDAC, Inc. Edgeboard Connectors 807-013-505-112

Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-013-505-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-013-505-112-ND
Edgeboard Connectors 151-807-013-505-112-ND
"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ2809 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ2809
Connector Rohs Compliant Edac 98AJ2809
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-013-505-112-ND 98AJ2809
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Nano Strip Connectors - A79017-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 11116 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Press-Fit
Mounting Through Hole
Coupling Double End, Fork
View Details
2 suppliers