EDAC, Inc. Edgeboard Connectors 807-012-522-204

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-012-522-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-012-522-204-ND
Edgeboard Connectors 151-807-012-522-204-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ2561 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ2561
Connector Rohs Compliant Edac 98AJ2561
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-012-522-204-ND 98AJ2561
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Electronic Connector - 406-043190 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details