EDAC, Inc. Edgeboard Connectors 802-120-299-206

Description
"302 SERIES (.05"" (1.27MM) CONTAC"
Request a Quote Datasheet
Description
"302 SERIES (.05"" (1.27MM) CONTAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-802-120-299-206-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-802-120-299-206-ND
Edgeboard Connectors 151-802-120-299-206-ND
"302 SERIES (.05"" (1.27MM) CONTAC"

"302 SERIES (.05"" (1.27MM) CONTAC"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 151-802-120-299-206-ND
Product Name Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-043136-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details