25 Position D-Sub Plug, Male Pins Connector
D-SUB CONN, PLUG, 25POS, SOLDER, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 774-E Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1867-ND | 60AC4383 |
| Product Name | D-Sub Connector Assemblies | D-Sub Conn, Plug, 25Pos, Solder, Ip68; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 5.0 amps |