NorComp D-Sub Conn, Rcpt, 15Pos, Solder, Ip68; D Sub Connector Type Norcomp 774-E15-213R461

Description
D-SUB CONN, RCPT, 15POS, SOLDER, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 774-E Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Description
D-SUB CONN, RCPT, 15POS, SOLDER, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 774-E Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Conn, Rcpt, 15Pos, Solder, Ip68; D Sub Connector Type Norcomp - 60AC4382 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Solder, Ip68; D Sub Connector Type Norcomp
60AC4382
D-Sub Conn, Rcpt, 15Pos, Solder, Ip68; D Sub Connector Type Norcomp 60AC4382
D-SUB CONN, RCPT, 15POS, SOLDER, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 774-E Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, SOLDER, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 774-E Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC4382
Product Name D-Sub Conn, Rcpt, 15Pos, Solder, Ip68; D Sub Connector Type Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details