9 Position D-Sub Receptacle, Female Sockets Connector
D-SUB CONN, RCPT, 9POS, SOLDER, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 774-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1864-ND | 60AC4380 |
| Product Name | D-Sub Connector Assemblies | D-Sub Conn, Rcpt, 9Pos, Solder, Ip68; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle |