NorComp D-Sub Connector Assemblies 774-E09-113R461

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1863-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1863-ND
D-Sub Connector Assemblies NOR1863-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-774-E09-113R461-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-774-E09-113R461-ND
D-Sub Connector Assemblies 5497-774-E09-113R461-ND
CONN D-SUB PLUG 9POS R/A SOLDER

CONN D-SUB PLUG 9POS R/A SOLDER

Buy Now Datasheet
D-Sub Conn, Plug, 9Pos, Solder, Ip68; D Sub Connector Type Norcomp - 60AC4379 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Solder, Ip68; D Sub Connector Type Norcomp
60AC4379
D-Sub Conn, Plug, 9Pos, Solder, Ip68; D Sub Connector Type Norcomp 60AC4379
D-SUB CONN, PLUG, 9POS, SOLDER, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 774-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, SOLDER, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 774-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1863-ND 60AC4379
Product Name D-Sub Connector Assemblies D-Sub Conn, Plug, 9Pos, Solder, Ip68; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10401200ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers