9 Position D-Sub Plug, Male Pins Connector
Win Source Part Number: 1351432-774-E09-113R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Seal-D 774-E
Number of Positions: 9
Color: White
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Brass
Connector Style: D-Sub
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 110
Flange Feature: Board Side
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA6T) , Nylon 6T
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -50°C ~ 100°C
Backset Spacing: 0.370" (9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 774-E09
IP67 9 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1073-ND | 1351432-774-E09-113R011 | 47Y8966 |
| Product Name | D-Sub Connector Assemblies | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | Ip67 9 Rohs Compliant Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |