15 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, R/A, PLUG, 15POS, THT, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 773-E Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1859-ND | 60AC4376 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, R/a, Plug, 15Pos, Tht, Ip68; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 5.0 amps |