NorComp D-Sub Connector Assemblies 773-E09-213R461

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1858-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1858-ND
D-Sub Connector Assemblies NOR1858-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, R/a, Rcpt, 9Pos, Tht, Ip68; D Sub Connector Type Norcomp - 57AC5331 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, R/a, Rcpt, 9Pos, Tht, Ip68; D Sub Connector Type Norcomp
57AC5331
D Sub Connector, R/a, Rcpt, 9Pos, Tht, Ip68; D Sub Connector Type Norcomp 57AC5331
D SUB CONNECTOR, R/A, RCPT, 9POS, THT, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 773-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:BrassRoHS Compliant: Yes

D SUB CONNECTOR, R/A, RCPT, 9POS, THT, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 773-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1858-ND 57AC5331
Product Name D-Sub Connector Assemblies D Sub Connector, R/a, Rcpt, 9Pos, Tht, Ip68; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1593-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details