9 Position D-Sub Plug, Male Pins Connector
Connectors I/O - Unreviewed
D SUB CONNECTOR, R/A, PLUG, 9POS, THT, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 773-E Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1857-ND | 773-E09-113R461 | 57AC5330 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - Unreviewed | D Sub Connector, R/a, Plug, 9Pos, Tht, Ip68; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps |