9 Position D-Sub Plug, Male Pins Connector
IP67 9 ROHS COMPLIANT: YES
CONN D-SUB PLUG 9POS R/A SLDR
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1068-ND | 47Y8952 | 773-E09-113R141 |
| Product Name | D-Sub Connector Assemblies | Ip67 9 Rohs Compliant Norcomp | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |