25 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, RECEPTACLE, 25 POSITION, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 772-E Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1011-ND | 93X9681 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 25 Position, Ip68; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole |