15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, PLUG, 9POS, TH, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 772-E Series; No. of Contacts:15Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 772-E15-213R051 | NOR1060-ND | 47Y8946 |
| Product Name | Connectors | D-Sub Connector Assemblies | D Sub Connector, Plug, 9Pos, Th, Ip68; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole |