NorComp D-Sub Connector Assemblies 772-E15-203R001

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1004-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1004-ND
D-Sub Connector Assemblies NOR1004-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 15 Position, Ip68; D Sub Connector Type Norcomp - 93X9676 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position, Ip68; D Sub Connector Type Norcomp
93X9676
D Sub Connector, Receptacle, 15 Position, Ip68; D Sub Connector Type Norcomp 93X9676
D SUB CONNECTOR, RECEPTACLE, 15 POSITION, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 772-E Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15 POSITION, IP68; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Seal-D 772-E Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1004-ND 93X9676
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 15 Position, Ip68; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details