NorComp D-Sub Connector Assemblies 772-E15-103R001

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1001-ND
D-Sub Connector Assemblies NOR1001-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 15 Position, Ip68; D Sub Connector Type Norcomp - 93X9674 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position, Ip68; D Sub Connector Type Norcomp
93X9674
D Sub Connector, Plug, 15 Position, Ip68; D Sub Connector Type Norcomp 93X9674
D SUB CONNECTOR, PLUG, 15 POSITION, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 772-E Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15 POSITION, IP68; D Sub Connector Type:Standard; Gender:Plug; Product Range:Seal-D 772-E Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1001-ND 93X9674
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 15 Position, Ip68; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data